The S-80836CNNB-B8VT2J is a voltage detector IC from SII Semiconductor Corporation. Its primary function is to monitor the input voltage and generate a reset signal when the voltage drops below a specific threshold. This crucial function protects microcontrollers and other sensitive components from operating under unstable voltage conditions, preventing potential malfunctions and data corruption.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery management systems
- Portable electronic devices
- Industrial control applications
Features
- High-accuracy voltage detection
- Ultra-low current consumption
- Built-in hysteresis
- Small package size
- Wide operating temperature range
Benefits
- Ensures reliable system startup and prevents data corruption by providing a clean reset signal.
- Extends battery life in portable applications due to its minimal power consumption.
- Enhances system stability by preventing false resets due to voltage fluctuations.
- Enables compact designs due to its small footprint.
- Suitable for use in a variety of environments due to its wide temperature tolerance.
The S-80836CNNB-B8VT2J is designed for applications demanding precise voltage monitoring and low power consumption. The integrated hysteresis prevents oscillations and ensures a stable reset signal. Its small size is ideal for space-constrained applications. This voltage detector offers a robust and reliable solution for protecting sensitive electronic components. For precise voltage threshold levels and detailed specifications, refer to the official datasheet for the S-80836CNNB-B8VT2J.