EN
  • EN
  • DE

S-80830CNMA-B8PT1G

Part No S-80830CNMA-B8PT1G
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT23
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756336-S-80830CNMA-B8PT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80830CNMA-B8PT1G CAD Model

Description

The S-80830CNMA-B8PT1G is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor a voltage level and provide an output signal when the voltage drops below a certain threshold. This type of IC is commonly used for battery monitoring, power-on reset circuits, and other voltage supervision applications.

Applications:

  • Battery Monitoring: Detecting low battery conditions in portable devices.
  • Power-On Reset Circuits: Ensuring proper system initialization after power-up.
  • Microcontroller Supervision: Monitoring the supply voltage of microcontrollers to prevent malfunctions.
  • Overvoltage Protection: Detecting overvoltage conditions and triggering protection circuits.
  • Voltage Level Detection: General-purpose voltage level detection in various electronic circuits.

Features:

  • Fixed Detection Voltage: Detects voltage at a specific threshold (3.0V in this case).
  • Low Current Consumption: Minimizes power consumption in battery-powered applications.
  • High Accuracy: Provides accurate voltage detection.
  • Small Package: Available in a compact package for space-constrained applications.
  • Open-Drain Output: Output signal goes low when the voltage falls below the detection threshold.

Benefits:

  • Reliable Voltage Monitoring: Provides reliable detection of undervoltage conditions.
  • Extended Battery Life: Low current consumption minimizes battery drain.
  • Compact Design: Small size allows for integration into various devices.
  • Improved System Reliability: Prevents malfunctions caused by low voltage conditions.

Additional Details:

The S-80830CNMA-B8PT1G is typically available in a small surface-mount package. The datasheet is critical for correct implementation. The output of the voltage detector is typically an open-drain output, which requires a pull-up resistor to function correctly. The value of the pull-up resistor should be chosen based on the application requirements. The datasheet should be consulted for electrical characteristics and recommended operating conditions.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess