EN
  • EN
  • DE

S-80823ANUP-EDL-T2

Part No S-80823ANUP-EDL-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186699-S-80823ANUP-EDL-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80823ANUP-EDL-T2 CAD Model

Description

The S-80823ANUP-EDL-T2 is a voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and trigger a reset or other action when the voltage falls below a predetermined threshold.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery monitoring
  • Over-discharge protection circuits
  • Voltage supervision in electronic devices

Features

  • High-accuracy detection voltage: The device offers a highly precise detection voltage, ensuring reliable voltage monitoring.
  • Low current consumption: The S-80823ANUP-EDL-T2 is designed for low power consumption, making it suitable for battery-powered applications.
  • Small package: Available in a compact package, allowing for space-saving design in electronic devices.
  • Built-in hysteresis: Hysteresis prevents chattering and ensures stable operation during voltage fluctuations.
  • Wide operating voltage range: It operates over a wide voltage range, accommodating various application requirements.
  • Open drain output: This allows for flexible connection to various circuits and voltage levels.

Benefits

  • Ensures stable system operation: By detecting voltage drops, it prevents malfunctions and ensures the stable operation of electronic devices.
  • Prolongs battery life: Low current consumption extends the battery life in portable devices.
  • Simplifies circuit design: The integrated features simplify the design of voltage monitoring circuits.
  • Enhances reliability: The high-accuracy detection and hysteresis improve the reliability of the voltage detection system.
  • Protects against data corruption: Prevents data corruption in memory devices during voltage drops.

The S-80823ANUP-EDL-T2 is a crucial component in many electronic systems, providing essential voltage monitoring and protection features. It ensures stable and reliable operation by detecting voltage drops and triggering appropriate actions. The open drain output allows for easy interfacing with microcontrollers and other digital circuits. Its low current consumption makes it ideal for portable and battery-powered applications. The device's high accuracy and built-in hysteresis offer enhanced reliability and prevent false triggering due to noise or voltage fluctuations. The small package size allows for integration into compact electronic designs, making it a versatile solution for voltage detection needs.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess