EN
  • EN
  • DE

S-80820ALUP-EAH-T2

Part No S-80820ALUP-EAH-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186665-S-80820ALUP-EAH-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80820ALUP-EAH-T2 CAD Model

Description

The S-80820ALUP-EAH-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and trigger a reset signal when the voltage drops below a predetermined threshold. It is commonly used to ensure stable operation and prevent malfunctions in electronic circuits, particularly in applications with sensitive components or fluctuating power supplies.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions, preventing unpredictable behavior.
  • Battery Management Systems (BMS): Monitors battery voltage to prevent over-discharge and protect battery life.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers appropriate actions to prevent damage to connected devices.
  • Portable Electronic Devices: Ensures stable operation of devices such as smartphones, tablets, and wearable devices.
  • Industrial Control Systems: Protects sensitive control systems from voltage fluctuations and ensures reliable performance in industrial environments.

Features

  • Low Operating Voltage: Operates at low voltage levels, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system operation.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Built-in Hysteresis: Prevents output oscillation near the threshold voltage, ensuring a stable reset signal.
  • Small Package Size: Available in compact packages for space-constrained designs.

Benefits

  • Increased System Reliability: Prevents malfunctions and ensures stable operation of electronic circuits.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Simplified Circuit Design: Reduces the complexity of voltage monitoring circuits.
  • Reduced Component Count: Integrates voltage detection functionality into a single chip.
  • Improved System Safety: Protects sensitive components from damage due to voltage fluctuations.

The S-80820ALUP-EAH-T2 is a versatile and reliable voltage detector suited for various applications requiring precise voltage monitoring. Its low power consumption, high accuracy, and compact package make it a popular choice for modern electronic designs. For detailed specifications, application notes, and recommended operating conditions, refer to the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess