EN
  • EN
  • DE

S-80818CNNB-B8DT2S

Part No S-80818CNNB-B8DT2S
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836438-S-80818CNNB-B8DT2S
Ultra Librarian 3D Model Ultra Librarian S-80818CNNB-B8DT2S CAD Model

Description

The S-80818CNNB-B8DT2S is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits, and provide a reset signal when the voltage drops below a pre-defined threshold. This ensures the proper operation of microcontrollers and other sensitive components by preventing errors caused by low voltage conditions.

Applications:

  • Microcontroller reset circuits for stable startup and operation.
  • Power supply monitoring to detect undervoltage conditions and prevent system malfunctions.
  • Battery-powered devices for low-battery detection and graceful shutdown.
  • CPU and memory voltage monitoring for ensuring data integrity and preventing errors.
  • Industrial control systems for reliable operation in fluctuating power environments.

Features:

  • Detection Voltage: 1.8V detection voltage level (as implied by the part number, although datasheet confirmation is required).
  • Low Current Consumption: Minimizes power drain on the monitored circuit.
  • High Accuracy: Precise voltage detection for reliable operation.
  • Small Package: Compact size for space-constrained applications.
  • CMOS Output: Provides a clean and reliable output signal.
  • Hysteresis: Prevents oscillation around the threshold voltage.
  • Operating Temperature Range: Wide operating temperature range for use in various environments.

Benefits:

  • Reliable Voltage Monitoring: Ensures stable system operation by detecting undervoltage conditions.
  • Low Power Consumption: Extends battery life in portable devices.
  • Accurate Voltage Detection: Prevents false triggers and ensures reliable reset operation.
  • Compact Design: Saves board space in space-constrained applications.
  • Clean Output Signal: CMOS output provides a robust and noise-free signal.
  • Prevents Oscillation: Hysteresis eliminates false triggering due to noise or voltage fluctuations.

The S-80818CNNB-B8DT2S voltage detector offers a reliable and efficient solution for monitoring voltage levels in electronic circuits. Its low current consumption, high accuracy, and small package make it ideal for a wide range of applications where stable voltage operation is critical.

You May Also Be Interested in

Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess