EN
  • EN
  • DE

S-808126NMC-JG2-T2

Part No S-808126NMC-JG2-T2
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOT25
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
RoHS State Request Verification
Win Source Part Number 756329-S-808126NMC-JG2-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-808126NMC-JG2-T2 CAD Model

Description

The S-808126NMC-JG2-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This voltage detector is commonly used in microcontrollers, CPUs, and other digital circuits to ensure proper operation and prevent data corruption during power-up or brownout conditions.

Applications

  • Microcontroller Reset Circuits: Providing a reliable reset signal during power-up or voltage drops.
  • CPU Reset Circuits: Ensuring proper CPU initialization after a power interruption.
  • Memory Protection Circuits: Preventing data corruption in memory devices during undervoltage conditions.
  • Power Monitoring Systems: Monitoring voltage levels in power supplies and generating alerts when voltage falls outside the acceptable range.
  • Battery Monitoring: Detecting low battery conditions in portable devices.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages.
  • High-Accuracy Detection Voltage: Provides precise voltage detection for reliable reset operation.
  • Hysteresis Characteristic: Prevents chattering during voltage fluctuations.
  • Open-Drain Output: Allows for flexible connection to various logic circuits.
  • Small Package: Available in a compact package for space-constrained applications.
  • Built-in Delay Circuit: Eliminates the need for external delay capacitors in many applications.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by undervoltage conditions.
  • Data Protection: Protects memory devices from data corruption during power loss.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Robust Operation: Hysteresis characteristic prevents false triggering due to voltage noise.

Additional Details

The S-808126NMC-JG2-T2 is offered in a small surface-mount package. It is designed to operate reliably over a wide temperature range. The device is RoHS compliant and halogen-free.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess