EN
  • EN
  • DE

S-80745SN-D9-T1

Part No S-80745SN-D9-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308399-S-80745SN-D9-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80745SN-D9-T1 CAD Model

Description

The S-80745SN-D9-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and trigger actions when the voltage falls below a specific threshold, ensuring the safe and reliable operation of electronic devices. Part of the S-807 series, this detector is known for its low current consumption and precise detection voltage.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Battery Monitoring Systems: Monitors battery voltage in portable devices to prevent over-discharge and extend battery life.
  • Power Failure Detection: Detects power failures and initiates backup power systems.
  • Overvoltage/Undervoltage Protection: Protects sensitive components from damage caused by voltage fluctuations.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment.

Features:

  • Fixed Detection Voltage: The detection voltage is fixed at a specific value (refer to the datasheet for the exact voltage), ensuring consistent performance.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Accuracy: Provides accurate voltage detection, ensuring reliable operation.
  • Small Package: Available in small packages like SOT-23, allowing for compact designs.
  • Operating Temperature Range: Wide operating temperature range for use in various environments.

Benefits:

  • Improved System Reliability: Prevents malfunctions and data corruption caused by low voltage conditions.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Protection of Sensitive Components: Prevents damage to sensitive components due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a reasonable cost.

The S-80745SN-D9-T1 continuously monitors the input voltage. When the voltage drops below its predefined detection threshold, the output signal changes state. This signal can then be used to trigger a reset in a microcontroller, switch to a backup power source, or initiate other protective measures. The datasheet provides information on the specific detection voltage, output configuration (N-channel open drain or CMOS output), and other crucial electrical characteristics. Always consult the datasheet for detailed specifications and application guidelines before using this component.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Micron Technology Inc.
Lowest to $1.4076
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4484 $58.2920
315+ $0.3680 $115.9200
490+ $0.3564 $174.6360
670+ $0.3450 $231.1500
870+ $0.3335 $290.1450
1,160+ $0.2989 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess