The S-80742AN is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is specifically engineered to monitor voltage levels within electronic circuits. Its primary function is to generate a reset signal when the voltage drops below a pre-determined threshold. This is crucial for protecting sensitive components like microcontrollers, memory devices, and other digital logic from damage or malfunction due to undervoltage conditions, often referred to as brownouts.
Applications
- Microcontroller Reset Circuits: Ensures a clean and reliable reset of microcontrollers during power-up, power-down, or brownout events.
- Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage falls outside the specified range.
- Battery-Powered Devices: Protects battery-powered devices from deep discharge by disabling the load when the battery voltage drops below a critical level, extending battery life.
- Industrial Control Systems: Monitors voltage levels within industrial equipment to ensure stable and safe operation, preventing damage caused by undervoltage conditions.
- Automotive Electronics: Used in automotive systems to monitor battery voltage and protect electronic components from low-voltage situations.
Features
- High-Precision Voltage Detection: Provides accurate and reliable voltage detection.
- Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications and energy-efficient designs.
- Hysteresis: Incorporates hysteresis to prevent output oscillations around the detection threshold, ensuring stable operation.
- Open-Drain Output: Offers flexible connection options to various types of circuits and logic levels.
- Small Package Options: Available in compact surface-mount packages such as SOT-23, SOT-89, and others to save board space.
- Wide Operating Temperature Range: Designed to function reliably across a broad temperature range, accommodating diverse environmental conditions.
Benefits
- Undervoltage Protection: Safeguards sensitive electronic components from damage due to voltage drops, preventing costly repairs and downtime.
- Improved System Reliability: Enhances the overall reliability of electronic systems by preventing erratic behavior and data corruption caused by low voltage conditions.
- Extended Battery Life: Reduces power drain in battery-powered devices, leading to longer operating times between charges or battery replacements.
- Simplified Circuit Design: Provides a single, integrated solution for voltage detection and reset functionality, reducing component count and design complexity.
- Cost-Effective Solution: Offers a cost-efficient approach to improving system robustness and preventing failures associated with undervoltage.
The specific detection voltage for the S-80742AN is a critical parameter detailed in the product's datasheet. The device's output will remain in a low state as long as the input voltage remains below the detection threshold. Once the input voltage rises above this threshold, the output transitions to a high-impedance state. The hysteresis feature prevents unwanted oscillations around the switching point. For comprehensive electrical characteristics, operating conditions, and application guidelines, always refer to the official S-80742AN datasheet provided by SII Semiconductor Corporation.