EN
  • EN
  • DE

S-80742AL-A6-T1

Part No S-80742AL-A6-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308369-S-80742AL-A6-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80742AL-A6-T1 CAD Model

Description

The S-80742AL-A6-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It is specifically designed to monitor voltage levels and provide a reset or interrupt signal when the voltage drops below a specified threshold. The 'AL' segment of the part number likely defines a specific voltage detection range, the 'A6' specifies the precise detection voltage point within that range, and the 'T1' most likely represents the packaging type (typically tape and reel). This function is vital to safeguard sensitive electronic components such as microcontrollers and memory ICs from damage or malfunctions caused by undervoltage events.

Applications

  • Microcontroller Reset Circuits: Ensures a clean and reliable reset of microcontrollers during power-up, power-down, or brownout conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering an alarm or shutdown if the voltage deviates from the specified range.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by disabling the load when the battery voltage is low, extending battery life and preventing battery damage.
  • Industrial Control Systems: Monitors critical voltage rails within industrial equipment to ensure stable and safe operation of the system.
  • Automotive Electronics: Used in automotive applications to monitor battery voltage and protect electronic components during low-voltage scenarios.

Features

  • High-Precision Voltage Detection: Offers accurate and reliable voltage detection.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Hysteresis: Incorporates hysteresis to prevent output oscillations and ensure stable operation.
  • Open-Drain Output: Allows for flexible connection to various types of circuits.
  • Small Package Options: Available in compact surface-mount packages such as SOT-23 and SOT-89, enabling space-saving designs.
  • Wide Operating Temperature Range: Designed to function reliably across a broad temperature range, accommodating diverse environmental conditions.

Benefits

  • Undervoltage Protection: Safeguards sensitive electronic components from damage due to voltage drops.
  • Improved System Reliability: Enhances overall system reliability by preventing erratic behavior caused by low voltage conditions.
  • Extended Battery Life: Reduces power drain in battery-powered devices, leading to longer operating times and reduced battery replacement frequency.
  • Simplified Circuit Design: Provides a single, integrated solution for voltage detection and reset functionality.
  • Cost-Effective: Offers an economical solution for improving system robustness and preventing costly failures.

The precise detection voltage of the S-80742AL-A6-T1 is determined by the 'AL' and 'A6' portions of the part number, which will be specified within the product's datasheet. The device's output will typically remain low as long as the input voltage is below the detection threshold. Once the input voltage rises above this threshold, the output transitions to a high-impedance state. The inclusion of hysteresis prevents oscillations around the threshold voltage. Always consult the official S-80742AL-A6-T1 datasheet for detailed electrical characteristics, application guidelines, and recommended operating conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Lowest to $7.7119
AMCC
Lowest to $3.2617
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess