EN
  • EN
  • DE

S-80739AN-D3-T1

Part No S-80739AN-D3-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308353-S-80739AN-D3-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80739AN-D3-T1 CAD Model

Description

The S-80739AN-D3-T1 is a voltage detector IC from SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a pre-set threshold. This prevents erratic behavior and potential damage to electronic circuits caused by undervoltage conditions.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power management systems
  • Battery-powered devices
  • Industrial control equipment

Features

  • Detection voltage: 3.9V (fixed)
  • High accuracy: ±2.0%
  • Low current consumption: 0.8 μA (TYP.)
  • Operating voltage range: 0.65 V to 10.0 V
  • Output type: N-channel open-drain
  • Package: SOT-23-5
  • Operating temperature: -40°C to +85°C
  • Hysteresis: 5% (TYP.)

Benefits

  • Ensures stable and reliable system operation by preventing malfunctions due to low voltage.
  • Extends battery life in portable devices due to the IC's low power consumption.
  • Provides accurate voltage monitoring with its high-precision detection voltage.
  • Offers a simple and effective reset function for microcontrollers and CPUs.
  • Saves valuable board space thanks to the compact SOT-23-5 package.
  • Provides reliable performance over a wide range of operating temperatures.

Additional Details

The S-80739AN-D3-T1 incorporates hysteresis to prevent oscillations or false triggering around the threshold voltage. The open-drain output allows for easy interfacing with various logic levels. It's designed for use in applications where precise and reliable voltage monitoring is critical. The 3.9V detection voltage makes it appropriate for systems operating at 3.3V, where a timely reset is necessary when the supply dips.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Panjit
Lowest to $6.9300
AMCC
Lowest to $3.2617
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess