EN
  • EN
  • DE

S-80733AN-DX-T1

Part No S-80733AN-DX-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308333-S-80733AN-DX-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80733AN-DX-T1 CAD Model

Description

The S-80733AN-DX-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a specific threshold. This functionality is essential in various electronic devices to ensure stable operation and prevent data corruption or hardware damage.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect connected devices.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery lifespan.
  • Industrial Control Systems: Offers a fail-safe mechanism by detecting voltage anomalies in industrial environments.
  • Consumer Electronics: Ensures stable operation of consumer devices by monitoring the power supply voltage.

Features

  • High-Precision Voltage Detection: Accurately detects voltage drops with a typical threshold accuracy.
  • Low Current Consumption: Minimizes power drain, making it ideal for battery-operated applications.
  • Compact Package: Typically available in a small SOT-23-5 package to save board space.
  • Wide Operating Voltage Range: Operates over a broad voltage range, suitable for diverse applications.
  • Built-in Hysteresis: Prevents oscillations around the threshold voltage for stable output.
  • Open-Drain Output: Offers flexible connection options to different logic circuits.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by undervoltage situations.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, increasing operational time.
  • Simplified Design: Integrated features minimize the need for external components.
  • Enhanced Protection: Safeguards sensitive components from damage caused by voltage fluctuations.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price point.

Additional Details

The S-80733AN-DX-T1 features a detection voltage of 3.3V. It typically operates within a temperature range of -40°C to +85°C. The output configuration is N-channel open drain, which requires a pull-up resistor for proper operation. It adheres to RoHS compliance. For detailed electrical characteristics, application notes, and package dimensions, refer to the manufacturer's datasheet. The specific detection voltage, release voltage, and other parameters can be found in the datasheet.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Lowest to $7.7119
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Texas Instruments
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess