EN
  • EN
  • DE

S-80733AL-AX-T1

Part No S-80733AL-AX-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308330-S-80733AL-AX-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80733AL-AX-T1 CAD Model

Description

The S-80733AL-AX-T1 is a high-precision voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a predetermined threshold. Its small size and low current consumption make it suitable for a wide range of applications where precise voltage monitoring is crucial for system stability.

Applications

  • Microcontroller reset circuits: Ensuring proper initialization of microcontrollers by providing a reset signal during power-up or voltage dips.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies to prevent malfunctioning or damage to connected devices.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • Industrial control systems: Providing a fail-safe mechanism in industrial control systems by detecting voltage anomalies.
  • Consumer electronics: Ensuring stable operation of consumer electronic devices by monitoring power supply voltage.

Features

  • High-precision voltage detection: Accurately detects voltage drops with a typical threshold accuracy of ±1.0%.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small package: Available in a compact SOT-23-5 package for space-constrained applications.
  • Wide operating voltage range: Operates over a broad voltage range, typically from 1.0V to 6.0V.
  • Built-in hysteresis: Prevents oscillations around the threshold voltage, ensuring stable operation.
  • Open-drain output: Allows for flexible connection to various logic circuits.

Benefits

  • Improved system reliability: Prevents system malfunctions caused by undervoltage conditions.
  • Extended battery life: Low current consumption minimizes power drain in battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced protection: Protects sensitive electronic components from damage due to voltage fluctuations.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price.

Additional Details

The S-80733AL-AX-T1 features a detection voltage of 3.3V. The device operates within a temperature range of -40°C to +85°C, making it suitable for use in harsh environments. It provides a reset signal when the input voltage falls below the detection threshold. The open-drain output requires an external pull-up resistor. The device is RoHS compliant. Further details can be found in the manufacturer's datasheet.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess