EN
  • EN
  • DE

74ABT162245ADGG:11

Part No 74ABT162245ADGG:11
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Case / Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1499297-74ABT162245ADGG:11
Ultra Librarian 3D Model Ultra Librarian 74ABT162245ADGG:11 CAD Model

Description

N

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess