EN
  • EN
  • DE

S-80730SL-AT-T1

Part No S-80730SL-AT-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308322-S-80730SL-AT-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80730SL-AT-T1 CAD Model

Description

The S-80730SL-AT-T1 is a voltage detector manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels and trigger a reset signal when the voltage falls below a specified threshold. This ensures proper operation of microcontrollers and other sensitive electronic components by preventing malfunctions caused by voltage drops.

Applications:

  • Microcontroller Reset: Used to provide a reliable reset signal to microcontrollers during power-up or voltage drops.
  • Power Management Systems: Monitors battery voltage and triggers low-battery warnings or system shutdown.
  • Industrial Control: Provides a fail-safe mechanism in industrial equipment to prevent damage from unstable power supplies.
  • Automotive Electronics: Monitors the car battery voltage and protects sensitive electronic components.
  • Consumer Electronics: Used in devices such as smartphones, tablets, and laptops to prevent data corruption during power loss.

Features:

  • Low Voltage Detection: Detects undervoltage conditions at a specific threshold (likely 3.0V, though the exact value depends on the specific variant).
  • High Accuracy: Provides precise voltage detection with minimal tolerance.
  • Low Current Consumption: Operates with minimal power consumption to extend battery life.
  • Small Package: Available in compact surface-mount packages for space-constrained applications.
  • Hysteresis: Includes hysteresis to prevent oscillations around the threshold voltage.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions due to voltage fluctuations.
  • Improved Data Integrity: Protects data from corruption during power failures.
  • Extended Battery Life: Low current consumption helps prolong battery life in portable devices.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a low cost.

The S-80730SL-AT-T1 offers a push-pull output configuration for a clean and distinct reset signal. The operating temperature range is broad, making it suitable for a wide range of applications. The integrated hysteresis prevents false resets caused by noise or minor voltage variations. The S-80730SL-AT-T1 is essential for ensuring the stable and dependable operation of electronic systems, especially those reliant on battery power or subjected to power supply fluctuations. Further specifications like specific voltage detection threshold, output voltage levels, and operating temperature range can be found in the device's datasheet.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $0.6537
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess