EN
  • EN
  • DE

S-80725AL-AN-T1

Part No S-80725AL-AN-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308290-S-80725AL-AN-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80725AL-AN-T1 CAD Model

Description

The S-80725AL-AN-T1 is a voltage detector manufactured by SII Semiconductor Corporation. Voltage detectors are critical components in electronic circuits, tasked with monitoring the supply voltage and triggering a reset signal when it falls below a predetermined level. This functionality is vital for ensuring the correct operation of microcontrollers, CPUs, and other sensitive digital circuitry, preventing data corruption and system malfunctions that can occur due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides a dependable reset signal to microcontrollers during power-up or brown-out situations, ensuring proper initialization and operation.
  • CPU Reset Circuits: Monitors the voltage level supplied to the CPU and initiates a reset when it drops below a safe operating level.
  • Power Supply Monitoring: Enables continuous monitoring of power supply voltages.
  • Battery-Powered Devices: Prevents deep discharge of batteries by initiating a shutdown or providing a warning when the battery voltage gets too low.
  • Embedded Systems: Improves the stability and reliability of embedded systems by preventing operation at potentially damaging voltage levels.

Features

  • Low Supply Current: Minimizes power consumption, making it ideal for battery-operated and energy-efficient applications.
  • High-Accuracy Detection Voltage: Provides precise voltage detection for reliable reset operation.
  • Compact Package: Available in small packages for space-constrained designs.
  • Wide Operating Voltage Range: Designed to operate reliably over a broad range of input voltages.
  • Built-in Hysteresis: Prevents oscillation and ensures stable output during minor voltage fluctuations.
  • N-Channel Open Drain Output: Offers flexible connectivity with various external circuitry.

Benefits

  • Enhanced System Reliability: Prevents data corruption and ensures correct system function during voltage drops.
  • Reduced System Downtime: Minimizes system failures and associated downtime by preventing operation at undervoltage conditions.
  • Simplified Circuit Design: Reduces the need for external components.
  • Extended Battery Life: Low power consumption contributes to prolonged battery life in portable and battery-operated devices.
  • Protection of Sensitive Components: Protects sensitive electronic components from potential damage caused by voltage irregularities.

Additional Details

The S-80725AL-AN-T1 has a detection voltage of 2.5V. The output type is N-channel open drain. The "-AN-T1" likely refers to specific packaging and taping specifications for automated assembly. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess