EN
  • EN
  • DE

S-80145CNMC-JK6T1G

Part No S-80145CNMC-JK6T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186611-S-80145CNMC-JK6T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80145CNMC-JK6T1G CAD Model

Description

The S-80145CNMC-JK6T1G is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor the voltage level of a power supply or battery and generate a reset signal when the voltage drops below a certain threshold. This ensures proper operation of microcontrollers and other sensitive electronic components by preventing malfunctions caused by low voltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by disabling the load when the battery voltage falls below a critical level.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and generates an alarm signal if the voltage deviates from the acceptable range.
  • Embedded Systems: Ensures proper operation of embedded systems by preventing malfunctions due to voltage fluctuations.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to maintain stable operation under varying power conditions.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage detection with minimal deviation from the specified threshold.
  • Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered applications.
  • Compact Package: Available in small surface-mount packages for space-constrained applications.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low current consumption helps extend the operating life of battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Enhanced System Protection: Protects sensitive electronic components from damage due to over-voltage or under-voltage conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and protection.

Technical Specifications

The S-80145CNMC-JK6T1G features a detection voltage around 4.5V. Detailed specifications, including the specific detection voltage, release voltage, operating temperature range, and package type, can be found in the product datasheet provided by SII Semiconductor Corporation. Refer to the datasheet for definitive electrical characteristics, timing diagrams, and application circuit examples. It's designed to ensure dependable voltage monitoring and protection across a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess