The S-80129CNMC-JKO-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage falls below a specific threshold. This feature is crucial for ensuring the stable operation of microcontrollers and other digital systems, preventing data corruption and erratic behavior.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Portable electronics
- System power management
Features
- Detection Voltage: 2.9V
- Output Type: N-channel open drain
- Package: SOT-23-5
- Ultra-Low Current Consumption: Typically 0.8 μA
- Operating Voltage Range: 0.8V to 6.0V
- Built-in Hysteresis
Benefits
- Reliable Voltage Monitoring: Accurately detects voltage drops, ensuring stable system operation.
- Extended Battery Life: Minimizes power drain in battery-powered applications due to its ultra-low current consumption.
- Compact Design: Small SOT-23-5 package enables space-saving designs in portable devices.
- Simplified Circuit Design: Integrated hysteresis prevents false triggering from voltage fluctuations and noise.
- Flexible Interface: N-channel open drain output provides easy interfacing with various microcontrollers and digital circuits.
Additional Details
The S-80129CNMC-JKO-T2 is a highly reliable and efficient voltage detector, providing a cost-effective solution for voltage monitoring in a variety of electronic systems. The device's internal hysteresis improves noise immunity and prevents unwanted reset signals. It operates over a wide temperature range. The SOT-23-5 package is industry standard for ease of manufacturing. This device is ideal for systems where low power consumption and high reliability are essential.