EN
  • EN
  • DE

S-7780A800F-H6T1S

Part No S-7780A800F-H6T1S
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308075-S-7780A800F-H6T1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-7780A800F-H6T1S CAD Model

Description

The S-7780A800F-H6T1S is a voltage detector IC manufactured by SII Semiconductor Corporation. Voltage detectors are essential components in electronic circuits, providing a reliable method for monitoring voltage levels and triggering actions based on those levels. They ensure the safe and stable operation of various electronic devices by preventing damage from undervoltage or overvoltage conditions.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or brown-out conditions to ensure proper initialization and operation.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, providing an alarm or shutdown signal if the voltage deviates from the specified range.
  • Battery Monitoring: Protects battery-powered devices from deep discharge by shutting down the system when the battery voltage drops below a critical threshold.
  • Overvoltage Protection: Safeguards sensitive electronic components from damage caused by overvoltage conditions, such as voltage spikes or surges.
  • System Power Management: Enables efficient power management by switching between different power modes based on voltage levels, extending battery life and reducing power consumption.

Features

  • High-Accuracy Voltage Detection: Precisely monitors voltage levels, ensuring reliable triggering of protection circuits.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages, allowing for space-saving designs.
  • Wide Operating Voltage Range: Operates over a wide range of input voltages, accommodating various power supply configurations.
  • Hysteresis: Incorporates hysteresis to prevent oscillations near the threshold voltage, ensuring stable operation.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions and data corruption by ensuring stable voltage levels.
  • Protection Against Damage: Safeguards electronic components from overvoltage and undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single IC, reducing component count and board space.
  • Improved System Safety: Prevents hazardous situations by automatically shutting down the system in case of voltage irregularities.

Additional Details

Specific technical specifications like the precise detection voltage, operating temperature range, and package type can vary depending on the exact configuration of the S-7780A800F-H6T1S. Refer to the manufacturer's datasheet for detailed information on these parameters. This IC is often used in consumer electronics, industrial control systems, and automotive applications where reliable voltage monitoring is crucial. The S-7780 series from SII Semiconductor is known for its high reliability and performance in various voltage detection applications.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess