EN
  • EN
  • DE

S-5814A-N4T1G

Part No S-5814A-N4T1G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 307422-S-5814A-N4T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-5814A-N4T1G CAD Model

Description

The S-5814A-N4T1G is a magnetic sensor IC manufactured by SII Semiconductor Corporation, designed to detect magnetic fields and convert them into electrical signals. This IC is well-suited for applications requiring precise position, rotation, or current sensing. Its high sensitivity and low power consumption make it an excellent choice for both battery-powered and high-performance systems.

Applications

  • Position Detection: Accurately determining the position of moving parts in various systems.
  • Rotation Detection: Measuring the speed of rotating components such as motors and wheels.
  • Current Sensing: Monitoring electrical current levels in power supplies and other circuits.
  • Proximity Detection: Detecting the presence of objects within a defined range.
  • Open/Close Detection: Identifying whether a door, lid, or cover is open or closed.

Features

  • High Sensitivity: Provides reliable detection of weak magnetic fields.
  • Low Power Consumption: Extends battery life in portable and energy-sensitive applications.
  • Compact Package: Comes in a small SOT-23-3 package, ideal for space-constrained designs.
  • Wide Operating Voltage Range: Functions reliably across a range of supply voltages.
  • Open-Drain Output: Offers flexibility in connecting to external circuits.
  • Omnipolar Detection: Sensitive to both north and south poles of a magnetic field.

Benefits

  • Enhanced System Reliability: Accurate and consistent magnetic field detection improves overall system performance.
  • Extended Battery Life: Low power consumption makes it suitable for battery-operated devices.
  • Simplified Circuit Design: Integrated features reduce the number of external components needed.
  • Versatile Applications: Applicable in a wide range of sensing and detection scenarios.
  • Cost-Effective: Delivers high performance at a competitive price point.

Additional Details

The S-5814A-N4T1G exhibits excellent temperature stability, ensuring consistent performance across a broad temperature range. The open-drain output configuration requires an external pull-up resistor for proper operation. This IC is RoHS compliant and lead-free, aligning with environmental standards.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,772 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess