EN
  • EN
  • DE

S-5712ANDL1-I4T1U

Part No S-5712ANDL1-I4T1U
Manufacturer SII Semiconductor Corporation
Catalog Magnetic Sensors - Switches (Solid State)
Description LOW VOLTAGE OPERATION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer SII Semiconductor Corporation
Series S-5712
Packaging Reel - TR
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4mT Trip, ±3.7mT Release
Test Condition 25°C
Operating Supply Voltage 1.6 V ~ 3.5 V
Maximum Supply Current 4μA
Current - Output (Maximum) 1mA
Output Type Open Collector
Operating Temperature Range -40°C ~ 85°C (TA)
Package 4-SMD, Flat Leads
Manufacturer Package SNT-4A
Win Source Part Number 1245495-S-5712ANDL1-I4T1U
Manufacturer Homepage www.sii.co.jp
Popularity Medium
Supply and Demand Status Limited
Family Name S-5712
Introduction Date August 17, 2008
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian S-5712ANDL1-I4T1U CAD Model

Description

The SII Semiconductor Corporation S-5712 is a hall effect sensor with an open collector output type.

  • Operating Supply Voltage: 1.6 V ~ 3.5 V
  • Function: Omnipolar Switch with Either Polarization
  • Sensing Range (Trip): ±4mT
  • Sensing Range (Release): ±3.7mT
  • Maximum Supply Current: 4μA
  • Current Output: 1mA
  • Category: Sensors and Transducers
  • Packaging: Reel - TR
  • Mounting Type: SMD (SMT)
  • Package Size: 4-SMD, Flat Leads
  • Operating Temperature: -40°C to 85°C (TA)
  • Manufacturer's Homepage: www.sii.co.jp
  • Alternative Parts: MLX90248ESE-EBA-000-RE, MLX90248ELD-EBA-000-RE, and MLX90248ESE
  • Introduction Date: August 17, 2008
  • Estimated EOL Date: 2023

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0478 $52.3900
120+ $0.8598 $103.1760
185+ $0.8329 $154.0865
250+ $0.8060 $201.5000
325+ $0.7792 $253.2400
430+ $0.6986 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,540 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess