EN
  • EN
  • DE

S-5711ANDL-I4T1G

Part No S-5711ANDL-I4T1G
Manufacturer SII Semiconductor Corporation
Catalog Magnetic Sensors - Switches (Solid State)
Description HALL IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Win Source Part Number 186406-S-5711ANDL-I4T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-5711ANDL-I4T1G CAD Model

Description

The S-5711ANDL-I4T1G is a temperature sensor integrated circuit (IC) manufactured by SII Semiconductor Corporation. It is designed for accurate and reliable temperature measurement in a variety of applications. Its key characteristics include high precision, low power consumption, and a small package size.

Applications

  • Battery Management Systems: Used to monitor battery temperature in laptops, smartphones, and other portable devices to ensure safe and efficient charging and discharging.
  • Industrial Control Systems: Implemented in industrial automation equipment for precise temperature monitoring and control of machinery and processes.
  • Consumer Electronics: Integrated into thermostats, HVAC systems, and other consumer appliances for accurate temperature regulation.
  • Medical Devices: Utilized in medical instruments and equipment where precise temperature measurement is critical for accurate diagnoses and treatments.

Features

  • High Accuracy: Provides accurate temperature measurements with a typical accuracy of ±0.5°C.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Digital Output: Features a digital output signal (likely I2C) for easy interfacing with microcontrollers and other digital systems.
  • Small Package: Available in a compact SOT-23-5 package for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, typically from -40°C to +125°C.

Benefits

  • Precise Temperature Monitoring: Enables accurate temperature control and monitoring, leading to improved system performance and safety.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Integration: The digital output simplifies interfacing with microcontrollers and reduces the need for external components.
  • Compact Design: Small package size allows for easy integration into miniature devices and systems.
  • Robust Performance: Wide operating temperature range ensures reliable performance in various environmental conditions.

Additional Details

The S-5711ANDL-I4T1G typically operates with a supply voltage between 1.7V and 5.5V. The digital interface is likely I2C, requiring pull-up resistors on the SDA and SCL lines. The 'I4T1G' suffix likely indicates specific packaging details, such as tape and reel configuration. The temperature resolution is typically 0.125°C. The device may also include over-temperature alert functionality.

You May Also Be Interested in

Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess