EN
  • EN
  • DE

S-35180A-J8V1G

Part No S-35180A-J8V1G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306673-S-35180A-J8V1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-35180A-J8V1G CAD Model

Description

The S-35180A-J8V1G, manufactured by SII Semiconductor Corporation, is a low-voltage detector IC designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. It is characterized by its low current consumption, high accuracy, and small package size, making it suitable for a wide range of applications requiring reliable voltage monitoring, particularly in battery-powered devices and portable electronics.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Portable electronic equipment
  • Voltage monitoring in automotive systems

Features

  • High-accuracy detection voltage: Ensures precise voltage monitoring.
  • Ultra-low current consumption: Minimizes power loss in battery-operated devices, extending battery life.
  • Small package size: Typically available in compact packages like SOT-25A, facilitating integration in space-constrained designs.
  • Hysteresis: Prevents chattering during voltage fluctuations, ensuring stable reset signals.
  • Built-in delay circuit: Offers a defined reset delay time, often eliminating the need for external components.

Benefits

  • Improved system reliability: Protects against voltage drops that can cause malfunctions or data corruption.
  • Extended battery life: The low current consumption of the IC maximizes the operating time of battery-powered devices.
  • Reduced board space: The small package allows for smaller PCB designs, reducing overall system size.
  • Stable operation: Hysteresis ensures stable reset signals even with noisy voltage supplies.
  • Simplified circuit design: Integrated delay circuit reduces the number of external components required, simplifying the design process.

Additional Details

The S-35180A-J8V1G typically operates over a wide temperature range, making it suitable for use in various environments. The specific detection voltage is factory-set for this model. It's often used in conjunction with microcontrollers and other digital logic to ensure proper system startup and prevent errors due to undervoltage conditions. This IC is designed for use in systems requiring a reliable and precise voltage monitoring solution, particularly in power-sensitive applications. The output is typically an N-channel open drain, requiring a pull-up resistor. The specific datasheet provides details on the exact operating characteristics and conditions. The 'J8V1G' suffix likely indicates specific voltage threshold or packaging variations.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess