EN
  • EN
  • DE

S-29330ADFJ

Part No S-29330ADFJ
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description CMOS SERIAL EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305737-S-29330ADFJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29330ADFJ CAD Model

Description

The S-29330ADFJ is a voltage detector IC from SII Semiconductor Corporation, designed to monitor supply voltage and generate a reset signal when the voltage drops below a certain threshold. This function is critical for preventing malfunctions in electronic devices caused by voltage drops. It's a common component in various systems requiring reliable power management and reset control.

Applications

  • Microprocessor and Microcontroller Reset Circuits
  • Power Supervision in Embedded Systems
  • Voltage Monitoring in Battery-Powered Devices
  • Industrial Control Systems
  • Consumer Electronics

Features

  • High-Precision Detection Voltage
  • Ultra-Low Current Consumption
  • Small Package Footprint (DFN package)
  • Built-in Hysteresis
  • Open Drain Output

Benefits

  • Ensures reliable system operation by preventing malfunctions due to low voltage.
  • Extends battery life in portable devices due to low current draw.
  • Space-saving design enables use in compact devices.
  • Provides stable reset signals due to hysteresis.
  • Easy integration with various microcontrollers and processors.

The S-29330ADFJ offers a precise voltage detection threshold, contributing to accurate voltage monitoring. Its extremely low current consumption is suitable for battery-operated devices where power conservation is essential. The DFN package allows for compact integration into modern electronic devices. The built-in hysteresis prevents unwanted oscillations around the threshold voltage. The open-drain output allows for flexible connection to different voltage levels and other external circuitry. The S-29330 series offers different voltage thresholds; therefore, consult the datasheet for the exact detection voltage of the ADFJ variant.

Technical Specifications: The specific detection voltage, release voltage, operating voltage range, and temperature range are crucial parameters to consider. Refer to the manufacturer's datasheet for the S-29330ADFJ to obtain these specifications. Package: DFN. Output: N-channel open drain.

You May Also Be Interested in

Panjit
Lowest to $6.9300
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess