EN
  • EN
  • DE

S-24CS64AOI-T8T1G

Part No S-24CS64AOI-T8T1G
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836268-S-24CS64AOI-T8T1G
Ultra Librarian 3D Model Ultra Librarian S-24CS64AOI-T8T1G CAD Model

Description

The S-24CS64AOI-T8T1G is a 64Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It's a serial EEPROM that uses the SPI (Serial Peripheral Interface) for communication. This device is designed for applications that require non-volatile storage and a relatively fast communication interface compared to I2C.

Applications

  • Consumer Electronics: Used in devices like TVs, set-top boxes, and audio equipment to store user settings, channel preferences, and firmware parameters.
  • Industrial Control Systems: Employed in industrial automation equipment for storing configuration data, calibration parameters, and system logs.
  • Medical Devices: Found in medical equipment for storing device settings, calibration information, and patient data.
  • Automotive Electronics: Utilized in automotive systems to store configuration data, diagnostic information, and firmware updates.
  • Embedded Systems: Suitable for a wide range of embedded applications that need non-volatile memory with a fast serial interface.

Features

  • 64Kbit (8K x 8) Memory Organization: Offers a memory capacity of 64 kilobits, organized as 8192 bytes of 8 bits each.
  • SPI Serial Interface: Uses the SPI interface for communication, allowing for high-speed data transfer rates.
  • Low Voltage Operation: Operates at a low voltage, typically in the range of 1.8V to 5.5V, making it suitable for battery-powered applications.
  • Write Protect Feature: Includes a hardware write protect pin to prevent accidental data corruption.
  • Self-Timed Write Cycle: Automatically manages the write cycle, simplifying the programming process.
  • High Reliability: Designed for high endurance (number of write cycles) and data retention.
  • Small Package Options: Available in compact packages such as TSSOP and SOP, enabling space-saving designs.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity and preventing loss of critical information.
  • Fast Serial Interface: The SPI interface enables high-speed data transfer, improving system performance and responsiveness.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Data Protection: The write protect feature prevents accidental data overwrites, enhancing data security.
  • Compact Size: Small package options enable integration into space-constrained applications, maximizing board space utilization.
  • Reliable Performance: Provides high endurance and data retention for long-term reliability, reducing the risk of data loss or corruption.

The S-24CS64AOI-T8T1G SPI EEPROM is a robust and reliable solution for various applications requiring non-volatile memory and a high-speed serial interface.

You May Also Be Interested in

EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess