EN
  • EN
  • DE

S-24CS16AOI-H6T1

Part No S-24CS16AOI-H6T1
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185773-S-24CS16AOI-H6T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CS16AOI-H6T1 CAD Model

Description

The S-24CS16AOI-H6T1 is a 16Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This is a serial EEPROM using the I2C interface for communication, making it suitable for applications where non-volatile memory is required to store data such as configuration settings. The "-H6T1" suffix most likely indicates a specific package type and reel packaging.

Applications

  • Consumer Electronics: Storing user preferences and device settings in TVs, set-top boxes, DVD players, and remote controls.
  • Industrial Automation: Used in programmable logic controllers (PLCs), data loggers, and other industrial equipment for storing calibration data and configuration parameters.
  • Automotive Electronics: Employed in car radios, navigation systems, and engine control units (ECUs) for storing vehicle settings and diagnostic information.
  • Medical Devices: Utilized in portable medical devices and instruments for storing calibration data, device settings, and patient data (where applicable).
  • Security Systems: Implemented in security panels, access control systems, and surveillance equipment for storing access codes, configuration data, and event logs.

Features

  • 16Kbit (2K x 8) EEPROM: Offers 16 kilobits of non-volatile storage capacity.
  • I2C Interface: Uses the standard I2C serial communication protocol for communication.
  • Low Voltage Operation: Designed for use in low-power and battery-powered applications.
  • Wide Operating Voltage Range: Provides flexibility in system design and power supply considerations.
  • Data Retention: Long data retention, typically 10 years or more.
  • Endurance: High write cycle endurance, typically 1 million cycles or more.
  • Small Package Options: Available in compact surface-mount packages for space-constrained applications.
  • Write Protect Function: Protects data from accidental overwriting.

Benefits

  • Reliable Non-Volatile Storage: Ensures data retention even when power is lost.
  • Easy Integration: The I2C interface simplifies communication with microcontrollers and other devices.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Versatile: Can be used in a wide range of applications requiring non-volatile memory storage.
  • Compact Design: Small package options enable integration into small form-factor devices.
  • Data Integrity: Write protection prevents accidental data corruption.

Additional Details

The S-24CS16AOI-H6T1's specific electrical characteristics, including operating voltage, current consumption, and timing parameters, are provided in the device datasheet. The package type (e.g., SOP, TSSOP) influences the PCB footprint and soldering requirements. The I2C slave address is typically configurable, allowing multiple EEPROMs to be used on the same I2C bus. Refer to the datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess