EN
  • EN
  • DE

S-24C04BFJ-TB-G

Part No S-24C04BFJ-TB-G
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185715-S-24C04BFJ-TB-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C04BFJ-TB-G CAD Model

Description

The S-24C04BFJ-TB-G is a 4K (512 x 8) bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This device is designed for low-voltage, low-power applications, making it suitable for a wide range of consumer and industrial electronics.

Applications

  • Consumer electronics: TVs, DVD players, set-top boxes
  • Industrial equipment: Data logging, parameter storage
  • Automotive: Car audio systems, electronic control units (ECUs)
  • Medical devices: Portable medical instruments, patient monitoring systems
  • Smart cards: Memory storage

Features

  • Operating voltage: 1.8 V to 5.5 V
  • Low current consumption: Read current typically 1.0 mA, Standby current typically 0.5 μA
  • I<sup>2C bus interface: Supports standard (100 kHz) and fast (400 kHz) modes
  • Write protect function: Protects the entire memory array
  • Self-timed write cycle: Automatic erase and write cycle
  • High reliability: Data retention of 100 years, endurance of 1 million write cycles
  • Small package: 8-pin SOP (Small Outline Package)

Benefits

  • Non-volatile memory: Retains data even when power is removed.
  • Low power consumption: Extends battery life in portable devices.
  • Easy to use: Simple I<sup>2C interface for easy integration into existing systems.
  • Data protection: Prevents accidental data modification.
  • High endurance: Suitable for applications requiring frequent data updates.
  • Small footprint: Saves board space in compact designs.

Additional Details

The S-24C04BFJ-TB-G uses the I<sup>2C serial interface for communication. This allows for easy interfacing with microcontrollers and other digital devices. The device features a write protect function that, when enabled, prevents any modifications to the memory array. This is important for protecting critical data from being accidentally overwritten. The EEPROM is organized as 512 bytes x 8 bits. It offers high reliability with a data retention of 100 years and an endurance of 1 million write cycles. The operating temperature range is typically -40°C to +85°C, making it suitable for use in a wide range of environments. The TB-G suffix indicates the specific packaging type, which is usually a small outline package (SOP) with 8 pins and lead-free finish, compliant with RoHS standards. The I2C address is selectable, allowing multiple devices to share the same I2C bus.

You May Also Be Interested in

Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8533 $59.7066
5+ $24.4952 $122.4760
8+ $23.7295 $189.8360
11+ $22.9649 $252.6139
14+ $22.1991 $310.7874
18+ $19.9030 $358.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess