EN
  • EN
  • DE

S-24C16CI-T8T1U3

Part No S-24C16CI-T8T1U3
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185732-S-24C16CI-T8T1U3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C16CI-T8T1U3 CAD Model

Description

The S-24C16CI-T8T1U3 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) from SII Semiconductor Corporation. This is a 16Kbit (2048 x 8 bit) serial EEPROM, which utilizes the I2C communication protocol. It's designed for storing small amounts of non-volatile data in electronic systems. The suffix '-T8T1U3' denotes specific packaging, temperature range, and other manufacturing-related specifications.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment for storing user settings and preferences.
  • Industrial Automation: Stores configuration parameters, calibration data, and operating settings in industrial control systems and equipment.
  • Automotive Systems: Utilized in automotive electronics for storing configuration data, sensor calibration values, and vehicle identification information.
  • Medical Devices: Implemented in medical instruments to store device configurations, calibration data, and patient-related information.
  • Security Systems: Integrated into security devices for storing access codes, configuration parameters, and event logs.

Features

  • Memory Capacity: 16 Kbit (2048 x 8 bit) of non-volatile memory.
  • Interface: I2C serial interface for straightforward communication with microcontrollers and other digital devices.
  • Low Voltage Operation: Operates at low voltages, typically ranging from 1.8V to 5.5V, making it suitable for battery-powered and low-power applications.
  • Low Current Consumption: Designed for low power consumption, essential for extending battery life in portable devices and reducing overall power usage.
  • Write Protection: Includes a write protection feature to prevent accidental data corruption.
  • High Reliability: Offers high endurance (number of write cycles) and long data retention for reliable data storage.
  • Extended Temperature Range: Operates over a wide temperature range, suitable for use in various environmental conditions.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • Easy Integration: The I2C interface makes it simple to integrate with microcontrollers and other digital systems.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices and reducing overall energy usage.
  • Reliable Data Storage: Guarantees data integrity and long-term reliability.
  • Small Form Factor: Available in small packages, allowing for use in space-constrained designs.
  • Cost-Effective Solution: Provides an economical solution for non-volatile data storage needs.

Additional Details

Consult the datasheet for specific details regarding the operating voltage, temperature range, and package type. The I2C slave address is configurable, allowing multiple EEPROMs to reside on the same I2C bus. Typical write cycle times are in the order of milliseconds. Common package types include SOP and TSSOP. Endurance is usually specified in terms of thousands or millions of write cycles, and data retention is usually guaranteed for many years.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess