EN
  • EN
  • DE

S-1170B15UC-OTA-TF

Part No S-1170B15UC-OTA-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 062932-S-1170B15UC-OTA-TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1170B15UC-OTA-TF CAD Model

Description

The S-1170B15UC-OTA-TF is a voltage regulator IC manufactured by SII Semiconductor Corporation. This component provides a stable 1.5V output, and is designed for applications demanding low power consumption and precise voltage regulation. Its compact size and protective features make it a practical solution for portable electronic devices.

Applications:

  • Mobile phones and accessories: Regulating power to key components.
  • Portable gaming devices: Ensuring stable voltage for consistent performance.
  • Wireless sensors: Powering low-power sensing and communication circuits.
  • Bluetooth headsets: Maintaining a stable voltage supply for audio processing.
  • Handheld medical devices: Providing reliable power for accurate measurements.

Features:

  • Fixed Output Voltage: Precisely regulated 1.5V output.
  • Low Quiescent Current: Minimizes power loss during operation.
  • Overcurrent Protection: Safeguards the regulator from current overloads.
  • Small Package Footprint: Enables use in compact electronic designs.
  • High Accuracy: Ensures consistent and reliable voltage regulation.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes operational time.
  • Reliable Performance: Stable voltage output ensures consistent operation.
  • Protection Against Damage: Overcurrent protection enhances device lifespan.
  • Design Flexibility: Compact size supports integration in various products.
  • Simplified Integration: Ease of use reduces design complexity.

The S-1170B15UC-OTA-TF from SII Semiconductor Corporation is a highly efficient and compact voltage regulator IC. The regulator’s fixed 1.5V output, coupled with its low quiescent current, makes it ideal for battery-powered applications where energy conservation is paramount. The inclusion of overcurrent protection adds an extra layer of safety and reliability, preventing damage from potential circuit overloads. Furthermore, the regulator’s small package footprint facilitates integration into space-constrained environments, enhancing design flexibility for a wide range of electronic devices. Overall, the S-1170B15UC-OTA-TF provides a robust and efficient voltage regulation solution for various applications demanding precision, stability, and low power consumption.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess