EN
  • EN
  • DE

R24008AS-1Y

Part No R24008AS-1Y
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 287863-R24008AS-1Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R24008AS-1Y CAD Model

Description

The SII Semiconductor Corporation R24008AS-1Y is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) IC. This device is designed for applications requiring non-volatile data storage with reliable read and write operations. Its robust design and low power consumption make it suitable for a variety of industrial, automotive, and consumer electronics applications. The R24008AS-1Y offers excellent data retention and endurance, ensuring long-term data integrity.

Applications

  • Automotive Electronics: Storing configuration data and calibration parameters in automotive control units (ECUs).
  • Industrial Control Systems: Storing program code and operating parameters in industrial automation equipment.
  • Consumer Electronics: Storing user settings and data in TVs, set-top boxes, and other consumer devices.
  • Medical Devices: Storing calibration data and patient information in medical equipment.
  • Metering Devices: Storing meter readings and configuration data in smart meters.

Features

  • 8Kbit EEPROM: Provides 8192 bits of non-volatile memory.
  • I2C Interface: Supports a standard I2C serial interface for easy communication with microcontrollers.
  • Low Voltage Operation: Operates at a low voltage (typically 1.8V to 5.5V) for energy efficiency.
  • High Endurance: Offers a high number of write cycles (typically 1 million cycles).
  • Data Retention: Provides long-term data retention (typically 100 years).
  • Write Protection: Features a write protection mechanism to prevent accidental data corruption.
  • Small Package: Available in a compact package for space-constrained applications.
  • Low Power Consumption: Minimizes power consumption in both active and standby modes.

Benefits

  • Reliable Data Storage: Ensures reliable and long-term data storage in harsh environments.
  • Easy Integration: Simple I2C interface facilitates easy integration with microcontrollers and other system components.
  • Energy Efficiency: Low voltage operation and low power consumption contribute to energy efficiency.
  • Robust Performance: High endurance and data retention ensure long-term performance and data integrity.
  • Protection Against Data Loss: Write protection mechanism prevents accidental data corruption.
  • Compact Design: Small package size allows for use in space-limited applications.

Additional Details

The R24008AS-1Y operates within a temperature range of -40°C to +85°C. The I2C interface supports standard, fast, and high-speed modes. The device is typically available in SOIC, TSSOP, and other small outline packages. Refer to the official SII Semiconductor Corporation datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sierra Wireless
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess