EN
  • EN
  • DE

AHC1G08HDBVR-1

Part No AHC1G08HDBVR-1
Manufacturer SII Semiconductor Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT153
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 713479-AHC1G08HDBVR-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AHC1G08HDBVR-1 CAD Model

Description

The AHC1G08HDBVR-1 is a single 2-input AND gate manufactured by SII Semiconductor Corporation. It belongs to the Advanced High-Speed CMOS (AHC) logic family, known for its high-speed operation and low power consumption. This device is commonly used in a variety of digital logic applications.

Applications:

  • Basic Logic Functions: Implementing AND logic in digital circuits.
  • Signal Gating: Controlling the flow of digital signals.
  • Data Selection: Selecting data based on logic conditions.
  • Simple Control Circuits: Implementing control logic in electronic systems.

Features:

  • Single 2-Input AND Gate: Contains one AND gate with two inputs and one output.
  • AHC Logic Family: Offers high-speed operation and low power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 5.5V.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Small Package: Available in a small SOT-23-5 package for space-saving designs.

Benefits:

  • High-Speed Operation: Provides fast switching speeds for high-performance applications.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered devices.
  • Wide Operating Voltage: Offers flexibility in circuit design with a wide operating voltage range.
  • Compact Size: Allows for compact and space-saving designs.

Additional Details:

The AHC1G08HDBVR-1 has a typical propagation delay in the nanosecond range. Its CMOS technology ensures low static current consumption. The output drive capability is sufficient for driving multiple loads. The SOT-23-5 package provides a small footprint, making it ideal for portable and handheld devices.

This AND gate adheres to industry standard logic voltage thresholds making it compatible with other logic families.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Samsung
Lowest to $6.5223
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
UTC
Lowest to $0.0622
NXP / Nexperia
Lowest to $3.2617
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess