EN
  • EN
  • DE

GF9452A-CBE3

Part No GF9452A-CBE3
Manufacturer Sigma Designs Inc.
Catalog Linear - Video Processing
Description IC VIDEO PROCESSOR 12BIT 725HSBG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Sigma Designs Inc.
Packaging Tray
Part Status Obsolete(EOL)
Type Video Processor
Applications AV Systems
Mounting SMD
Package Module
Win Source Part Number 775036-GF9452A-CBE3
Introduction Date December 11, 2013
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GF9452A-CBE3 CAD Model

Description

The Sigma Designs Inc. video processor is a high-quality module designed for AV systems.

  • Packaging: Tray
  • Mounting Type: SMD
  • Part Status: Obsolete
  • Introduction Date: December 11, 2013
  • Estimated EOL Date: Obsolete

You May Also Be Interested in

Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4203 $174.4203
2+ $156.3768 $312.7536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess