EN
  • EN
  • DE

TDA4210-5

Part No TDA4210-5
Manufacturer Siemens
Catalog OEM Parts (T - Z)
Description Siemens DIP18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098856-TDA4210-5
Categories OEM Parts(T-Z)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA4210-5 CAD Model

Description

The TDA4210-5 is an integrated circuit from Siemens designed for motor control applications. It's a phase control IC primarily intended for controlling the speed of universal motors, such as those found in household appliances and power tools. This IC facilitates precise and efficient control, contributing to improved performance and energy savings in these applications.

Applications

  • Washing Machines
  • Vacuum Cleaners
  • Power Drills
  • Sewing Machines
  • Other Appliances using Universal Motors

Features

  • Phase Control: Precisely adjusts the voltage applied to the motor by controlling the phase angle of the AC waveform.
  • Speed Regulation: Maintains a consistent motor speed despite variations in load.
  • Tachometer Feedback: Uses feedback from a tachometer to provide accurate speed control.
  • Current Limiting: Protects the motor from overcurrent conditions.
  • Soft Start: Gradually increases the motor speed during startup to reduce stress on the motor and connected components.

Benefits

  • Precise Speed Control: Allows for fine-tuning of motor speed to optimize performance.
  • Improved Motor Performance: Enhances the efficiency and lifespan of the motor.
  • Reduced Energy Consumption: Optimizes energy usage by providing efficient motor control.
  • Increased Reliability: Protection features prevent damage to the motor and control circuit.
  • Simplified Design: Integrates multiple functions into a single IC, reducing the number of external components required.

Additional Details

The TDA4210-5 typically uses a triac or thyristor to control the voltage applied to the motor. The phase angle of the firing pulse applied to the triac or thyristor is determined by the control circuitry within the IC, based on the desired motor speed and the feedback signal from the tachometer. The current limiting feature prevents the motor from drawing excessive current, which could lead to overheating and damage. The soft start feature prevents sudden jolts and mechanical stress during startup.

Note: Consult the official datasheet from Siemens (or successor companies) for precise specifications of the TDA4210-5.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Agere Systems
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess