EN
  • EN
  • DE

SW0816B1200T

Part No SW0816B1200T
Manufacturer Siemens
Catalog Circuit Breakers
Description SW0816B1200T, Siemens 1PH Lc 8S 16C mb 200A Al 3R Trailer Pnl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097412-SW0816B1200T
Categories Circuit Breakers
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SW0816B1200T CAD Model

Description

The SW0816B1200T is a high-performance insulated gate bipolar transistor (IGBT) module manufactured by Siemens (now Infineon Technologies). This module is designed for high-power switching applications, providing efficient and reliable operation in demanding industrial environments. Its robust construction and advanced features make it well-suited for motor drives, power supplies, and renewable energy systems.

Applications

  • Motor Drives: Used in AC and DC motor drives for industrial automation.
  • Power Supplies: Integrated into uninterruptible power supplies (UPS) and switched-mode power supplies (SMPS).
  • Renewable Energy Systems: Applied in solar inverters and wind turbine converters.
  • Welding Machines: Utilized in welding equipment for precise current control.
  • Induction Heating: Employed in induction heating systems for efficient heating processes.

Features

  • IGBT Technology: Combines the advantages of MOSFETs and bipolar transistors.
  • High Blocking Voltage: Supports high voltage operation.
  • Low Saturation Voltage: Minimizes conduction losses.
  • Fast Switching Speed: Enables high-frequency operation.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink.

Benefits

  • Efficient Power Conversion: Reduces energy consumption in power electronic systems.
  • Reliable Operation: Ensures stable performance in harsh industrial conditions.
  • Reduced Heat Dissipation: Low saturation voltage minimizes heat generation.
  • Compact Design: Allows for integration into space-constrained applications.
  • Simplified System Design: Isolated baseplate simplifies thermal management and electrical isolation.

Additional Details

The SW0816B1200T typically features a collector-emitter voltage (VCES) of 1200V and a collector current (IC) of 8A at a case temperature of 80°C. It is designed with a low saturation voltage (VCE(sat)) to minimize power dissipation during conduction. The module incorporates an isolated baseplate for enhanced thermal management and electrical safety. It is commonly packaged in a robust module housing suitable for industrial environments.

When designing with the SW0816B1200T, proper gate drive circuitry is crucial for optimal switching performance and protection. Adequate heatsinking is necessary to dissipate the heat generated during operation. Overcurrent and overvoltage protection mechanisms should be implemented to safeguard the IGBT module from potential damage. Attention should be given to minimizing stray inductance in the power circuit to reduce voltage overshoot during switching.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 500MA 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2.8A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR 10A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 60VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess