EN
  • EN
  • DE

SAB80515-N-T40/85

Part No SAB80515-N-T40/85
Manufacturer Siemens
Catalog OEM Parts ( S )
Description Microcontroller, 8-Bit, MROM, 12MHz, NMOS, PQCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996664-SAB80515-N-T40/85
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB80515-N-T40/85 CAD Model

Description

The SAB80515-N-T40/85 is an 8-bit microcontroller manufactured by Siemens (now Infineon Technologies). It belongs to the 8051 family and is designed for embedded control applications. This microcontroller is characterized by its robust architecture, integrated peripherals, and wide operating temperature range, making it suitable for industrial and automotive applications.

Applications

  • Industrial control systems
  • Automotive electronics
  • Motor control
  • Instrumentation
  • Data acquisition systems

Features

  • 8-bit CPU: Based on the 8051 architecture.
  • On-chip ROM/EPROM: Stores program code (amount depends on specific version).
  • On-chip RAM: Provides data storage.
  • Timers/Counters: Used for timing and counting functions.
  • Serial Communication Interface (SCI): Facilitates serial communication.
  • Parallel I/O Ports: Allows interfacing with external devices.
  • Interrupt System: Enables responsive handling of events.
  • Wide Operating Temperature Range: -40°C to +85°C.

Benefits

  • Robust Performance: Reliable operation in harsh environments.
  • Integrated Peripherals: Simplifies system design.
  • Flexible Memory Options: Adaptable to different application requirements.
  • Versatile Communication: Serial interface enables easy connectivity.
  • Responsive Control: Interrupt system ensures timely response to events.

Technical Specifications

The SAB80515-N-T40/85 operates at a clock frequency that depends on the specific variant, but is typically in the range of 12-16 MHz. It supports a standard 8051 instruction set. The memory configuration (ROM/EPROM and RAM size) varies depending on the specific part number. It is housed in a DIP (Dual In-line Package) or surface-mount package. The operating voltage is typically 5V. Interrupt capabilities include multiple interrupt sources and priority levels.

This microcontroller is used in many embedded systems requiring reliable performance in demanding environments. Its robust design and integrated peripherals make it a suitable choice for various industrial and automotive applications.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess