EN
  • EN
  • DE

IL216A

Part No IL216A
Manufacturer Siemens
Catalog Optoisolators - Transistor, Photovoltaic Output
Description PHOTOTRANSISTOR SMALL OUTLINE SURFACE MOUNT OPTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1185395-IL216A
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IL216A CAD Model

Description

The IL216A is a high-isolation voltage optocoupler manufactured by Siemens. It is designed to provide electrical isolation between circuits, protecting sensitive components from high voltages and noise. This optocoupler is suitable for a wide range of applications requiring galvanic isolation.

Applications:

  • Industrial Control Systems: Isolating sensitive control circuitry from high-voltage power systems.
  • Power Supplies: Providing feedback isolation in switching power supplies.
  • Medical Equipment: Protecting patients and equipment from electrical shock.
  • Data Communication Systems: Isolating data lines to prevent ground loops and noise.
  • Motor Control: Isolating control signals from motor drive circuitry.

Features:

  • High Isolation Voltage: Provides robust electrical isolation between input and output.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer.
  • Low Input Current: Reduces power consumption.
  • Wide Operating Temperature Range: Suitable for harsh environments.
  • Compact Package: Allows for integration into small devices.

Benefits:

  • Enhanced Safety: Protects against electrical shock and high-voltage transients.
  • Improved System Reliability: Prevents ground loops and noise from affecting sensitive circuitry.
  • Efficient Signal Transfer: Ensures accurate and reliable data transmission.
  • Reduced Power Consumption: Minimizes energy usage in isolated circuits.
  • Versatile Application: Suitable for a wide range of isolation requirements.

Additional Details:

The IL216A utilizes an infrared LED and a phototransistor to achieve electrical isolation. When current flows through the LED, it emits infrared light, which activates the phototransistor, allowing current to flow through the output circuit. The absence of a direct electrical connection between the input and output provides a high degree of isolation. The device is commonly available in a DIP package. It is designed to meet relevant safety standards for electrical isolation.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5229 $60.9160
95+ $1.2496 $118.7120
145+ $1.2106 $175.5370
200+ $1.1716 $234.3200
255+ $1.1325 $288.7875
345+ $1.0154 $350.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess