Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836892-SCS220KE2
Ultra Librarian 3D Model Ultra Librarian SCS220KE2 CAD Model

Description

The SCS220KE2 is a silicon carbide (SiC) Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-efficiency power conversion and high-speed switching applications. This diode leverages SiC's superior material properties to deliver exceptional performance compared to traditional silicon diodes, especially in demanding environments.

Applications:

  • Power Factor Correction (PFC) circuits
  • Motor drives
  • Inverters for solar power and uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging stations
  • High-frequency power supplies

Features:

  • SiC Schottky Barrier Diode: Utilizes silicon carbide material for superior performance.
  • High Surge Current Capability: Offers robustness against transient current surges.
  • Low Forward Voltage Drop: Minimizes conduction losses, improving efficiency.
  • High-Speed Switching: Enables operation at higher frequencies with reduced switching losses.
  • Operating Temperature Range: Suitable for use in harsh temperature environments.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved Efficiency: Reduced conduction and switching losses result in higher overall system efficiency.
  • Reduced Heat Dissipation: Lower losses translate to less heat generation, simplifying thermal management.
  • Higher Switching Frequency: Enables smaller and lighter designs for power conversion systems.
  • Enhanced Reliability: SiC material provides greater reliability and longer lifespan compared to silicon diodes.
  • Lower System Cost: Though the component cost may be higher, the improved efficiency and reduced cooling requirements can lower overall system cost.

Technical Specifications:

The SCS220KE2 typically features a repetitive peak reverse voltage (VRRM) of 650V. The average forward current (IF(AV)) is 20A. The forward voltage (VF) is typically around 1.5V at a specified forward current and temperature. The surge forward current is 200A. It is typically available in a TO-247 package. Detailed specifications can be found in the Rohm Semiconductor datasheet for this part.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
Keystone Electronics
PC TEST POINT MINIATURE
Need more? Email Us
ECAD model for 5029
SCS
BAG 2X3" ZIP STATIC SHIELD 1=1EA
Need more? Email Us
ECAD model for 30023
Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639
Keystone Electronics
TEST POINT (WHITE) - MINIATURE
Need more? Email Us
ECAD model for 5262
Triplett Test Equipment and Tools
600A AC/DC TRUE RMS CLAMP METER / Current Meter, Clamp/Probe CAT III 600V DMM Functions Include Voltage, Resistance, Capacitance, Temperature, Frequency and Current to 600A
Lowest to $5.6478
ECAD model for CM650
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $21.5358 $86.1432
8+ $17.6706 $141.3648
12+ $17.1195 $205.4340
16+ $16.5672 $265.0752
21+ $16.0148 $336.3108
28+ $14.3576 $402.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention