EN
  • EN
  • DE

6ES71356HD000BA1

Part No 6ES71356HD000BA1
Manufacturer Siemens
Catalog Controllers - PLC Modules
Description OUTPUT MODULE 4 ANALOG 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201175-6ES71356HD000BA1
Win Source Part Number Cross
Manufacturer Siemens
Category Industrial Automation and Controls Controllers - PLC Modules
Series SIMATIC ET 200SP
Package Bulk
Product Status Active
Type Output Module
For Use With/Related Products SIMATIC ET 200SP
Number of Outputs and Type 4 - Analog
Voltage - Supply 24VDC
Ultra Librarian 3D Model Ultra Librarian 6ES71356HD000BA1 CAD Model

Description

Siemens presents the SIMATIC ET 200SP series output module, a reliable and efficient solution for industrial automation and control applications. This module belongs to the Controllers - PLC Modules category.

  • Product Name: SIMATIC ET 200SP
  • Manufacturer: Siemens
  • Category: Controllers - PLC Modules
  • System Compatibility: SIMATIC ET 200SP system
  • Number of Outputs: 4 analog outputs
  • Voltage Supply: 24VDC
  • Package: Bulk
  • Product Status: Active

You May Also Be Interested in

Omron
INPUT MODULE 8 DIGITAL
Need more? Email Us
Omron
I/O MODULE 2 DIG 3 SOLID STATE
Need more? Email Us
Omron
INPUT MODULE 32 DIGITAL
Need more? Email Us
Omron
OUTPUT MODULE 32 SOLID STATE
Need more? Email Us
Omron
I/O MODULE 2 ANALOG 1 ANALOG
Need more? Email Us
Omron
COMMUNICATIONS MODULE
Need more? Email Us
Omron
INPUT MODULE 2 ANALOG
Need more? Email Us
Omron
OUTPUT MODULE 32 SOLID STATE
Need more? Email Us
Omron
OUTPUT MODULE 8 SOLID STATE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess