EN
  • EN
  • DE

6AV21456KB200AS0

Part No 6AV21456KB200AS0
Manufacturer Siemens
Catalog Human Machine Interface (HMI) - Accessories
Description SIMATIC HMI TP1000F MOBILE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Human Machine Interface (HMI)
Mfr Siemens
Series SIMATIC
Package Box
Product Status Active
Type Touchscreen
Size - Display 10.0"
Display Type Color
Case Color Black
Temperature Range - Operating 0°C ~ 45°C
Ingress Protection IP65 - Dust Tight, Oil and Water Resistant
Voltage - Supply 24VDC
Features Expansion Interface, Memory Card Interface
For Use With/Related Products Multiple Manufacturer, Multiple Product
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.60.9050
Win Source Part Number 1067132-6AV21456KB200AS0
Ultra Librarian 3D Model Ultra Librarian 6AV21456KB200AS0 CAD Model

Description

The Siemens 1067132-6AV21456KB200AS0 is a SIMATIC series industrial automation and controls human machine interface (HMI).

  • Type: touchscreen type device
  • Package: box
  • Interface: expansion interface and a memory card interface
  • Ingress Protection: IP65
  • Compatibility: compatible with multiple manufacturers and products
  • Voltage Supply: 24VDC
  • Temperature Range: 0°C to 45°C
  • Manufacturer: Siemens
  • Status: active
  • Applications: widely used in various industrial automation and control systems

You May Also Be Interested in

Omron
HMI TOUCHSCREEN 10.4" COLOR / Human Machine Interface (HMI) Touchscreen 10.4" Color
Need more? Email Us
Omron
PROTECTIVE SHEET FITS 12.1\
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
CABLE ASSEMBLY COMMUNICATIONS 3M
Need more? Email Us
Omron
NA5-7W FROM NS8 ADAPTER PLATE
Need more? Email Us
Omron
CABLE ASSEMBLY COMMUNICATIONS 3M
Need more? Email Us
Omron
HMI TOUCHSCREEN 7.0" COLOR / Human Machine Interface (HMI) Touchscreen 7.0" Color
Need more? Email Us
Omron
PROTECTIVE SHEET FOR NS5 MODEL
Need more? Email Us
Panasonic
CABLE ASSEMBLY INTERFACE 5M / Cable Assembly Interface, 16.4' (5.00m)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess