EN
  • EN
  • DE

LMP7300MME/NOPB

Part No LMP7300MME/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Micropower Precision Comparator and Precision Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP, PowerWise
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Open-Collector, TTL
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Voltage - Input Offset (Maximum) 1mV @ 5V
Current - Input Bias (Maximum) 0.003μA @ 5V
Maximum Quiescent Current 13μA
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 15μs
Hysteresis 1mV
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-VSSOP
Win Source Part Number 1201782-LMP7300MME/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMP7300
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMP7300MME/NOPB CAD Model

Description

The LMP7300MME/NOPB is a versatile, highly integrated precision comparator manufactured by Texas Instruments, designed for a wide range of applications requiring fast and accurate voltage comparisons. This comparator is well-suited for industrial, automotive, and consumer electronics markets where reliability and performance are critical.

Key Features

  • Precision Operation: With its precision characteristics, the LMP7300MME/NOPB ensures accurate voltage comparison and decision-making in critical applications.
  • Low Voltage Operation: The device operates at a low voltage range, making it ideal for battery-powered and portable applications.
  • Low Power Consumption: It is designed for energy efficiency, which helps in extending the battery life of portable devices.
  • High-Speed Performance: The comparator provides high-speed operation, which is essential for applications that require quick response times.
  • Integrated Reference: Comes with an integrated reference voltage, simplifying the design and reducing the need for external components.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for harsh environments.

Applications

The LMP7300MME/NOPB is used in various applications, including but not limited to:

  • Threshold detection and level shifting
  • Window comparators
  • Battery chargers and monitors
  • Zero-crossing detectors
  • Automotive sensors and electronics
  • Signal conditioning
  • Industrial control systems

Package and Availability

The LMP7300MME/NOPB comes in an 8-pin VSSOP (Very Small Shrink Outline Package) that is RoHS compliant and is designed for surface mount technology (SMT). The "NOPB" suffix indicates that the product is lead-free and environmentally friendly. The device is available for purchase through Texas Instruments and authorized distributors.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3481 $51.6582
52+ $1.9267 $100.1884
81+ $1.8665 $151.1865
111+ $1.8063 $200.4993
144+ $1.7461 $251.4384
192+ $1.5654 $300.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,280 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess