EN
  • EN
  • DE

3SU1900-0AS10-0AA0

Part No 3SU1900-0AS10-0AA0
Manufacturer Siemens
Catalog Industrial Equipment
Description 3Su1 Label Holder For Twin Pushbutton17.5 X 27Mm, Rounded Bottom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Material Plastic
RoHS Compliant
Win Source Part Number 1168943-3SU1900-0AS10-0AA0
Categories Industrial Equipment
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3SU1900-0AS10-0AA0 CAD Model

Description

The 3SU1900-0AS10-0AA0 is a Siemens SIRIUS ACT label holder. This accessory is designed to securely hold labels for pushbuttons, indicator lights, and other control devices within the SIRIUS ACT series. It allows for clear and customizable identification of the function associated with each device, improving operator understanding and reducing the risk of errors in industrial control systems.

Applications:

  • Control Panels: Used to label pushbuttons, selector switches, and indicator lights on industrial control panels.
  • Operator Stations: Provides clear identification of control functions at operator interfaces.
  • Machine Tools: Labels controls on machine tools for easy operation and maintenance.
  • Automation Systems: Used to identify components in automated production lines.
  • Transportation Systems: Applied in railway and traffic control systems for labeling control devices.

Features:

  • Easy Label Insertion: Designed for quick and easy insertion and replacement of labels.
  • Secure Label Retention: Holds labels securely in place, even in harsh environments.
  • Durable Material: Made from high-quality materials for long-lasting performance.
  • Clear Visibility: Ensures that labels are easily readable.
  • Compatibility: Designed to fit seamlessly with SIRIUS ACT pushbuttons, indicator lights, and other control devices.

Benefits:

  • Improved Operator Understanding: Reduces the risk of errors by clearly identifying control functions.
  • Enhanced Safety: Helps prevent accidents by ensuring that operators understand the function of each control device.
  • Simplified Maintenance: Makes it easier to identify and troubleshoot control system components.
  • Professional Appearance: Enhances the appearance of control panels and operator stations.
  • Versatile Application: Suitable for a wide range of industrial applications.

Technical Specifications (Typical):

  • Material: Plastic or metal (depending on the specific model)
  • Color: Typically gray or black
  • Dimensions: Varies depending on the size of the label holder
  • Compatibility: Compatible with SIRIUS ACT series control devices
  • Mounting: Snap-on or screw-on mounting (depending on the specific model)

The Siemens 3SU1900-0AS10-0AA0 SIRIUS ACT label holder provides a simple and effective solution for labeling control devices in industrial environments, improving operator understanding, enhancing safety, and simplifying maintenance.

You May Also Be Interested in

Omron
RPS12E
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess