EN
  • EN
  • DE

DA9024-20UJ2

Part No DA9024-20UJ2
Manufacturer Renesas Electronics America
Catalog TVS - Diodes
Description System PMIC with Audio for Ingenic JZ4775 Smartwatch Platform
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000885-DA9024-20UJ2
Categories TVS - Diodes
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DA9024-20UJ2 CAD Model

Description

The DA9024-20UJ2 is a Transient Voltage Suppressor (TVS) diode from Renesas Electronics America, designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device offers a robust and reliable solution for safeguarding circuits in various applications.

Applications:

  • Automotive Electronics: Protection of automotive control units (ECUs), infotainment systems, and sensor interfaces.
  • Industrial Equipment: Surge protection for programmable logic controllers (PLCs), motor drives, and industrial networking interfaces.
  • Consumer Electronics: Protection of smartphones, tablets, laptops, and other portable devices from ESD and surge events.
  • Telecommunications Equipment: Protection of communication lines, network interfaces, and base stations.
  • Medical Devices: Ensuring the reliable operation of medical equipment by protecting against voltage transients.

Features:

  • Low Clamping Voltage: Provides effective protection by clamping voltage spikes to a safe level.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to protected components.
  • High Surge Capability: Withstands high surge currents without degradation, ensuring long-term reliability.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • Bidirectional Protection: Protects against both positive and negative voltage transients.
  • Compliant with Industry Standards: Meets or exceeds industry standards for ESD, EFT, and surge protection.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage transients, improving overall system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure caused by surge events, reducing downtime and maintenance costs.
  • Increased Product Lifespan: Extends the lifespan of electronic products by protecting them from the damaging effects of ESD and surge voltages.
  • Simplified Design: Provides a simple and effective solution for transient voltage protection, simplifying the design process.
  • Cost-Effective Protection: Offers a cost-effective solution for protecting electronic equipment from expensive damage.

Additional Details:

The DA9024-20UJ2 features a standoff voltage of approximately 20V. The specific clamping voltage and surge current capability will vary based on the specific transient waveform. It is commonly available in a small surface-mount package (e.g., SOD-323 or similar). Refer to the Renesas datasheet for detailed electrical characteristics, surge waveform specifications, and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess