EN
  • EN
  • DE

3SB30005RD51

Part No 3SB30005RD51
Manufacturer Siemens
Catalog Industrial Equipment
Description 3SB30005RD51, Siemens Kyd Sel Sw, Ikon, 3POS, Ctr-rt, Op, Rnd-plstc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091281-3SB30005RD51
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3SB30005RD51 CAD Model

Description

The Siemens 3SB3000-5RD51 is a push button, specifically a red mushroom-style emergency stop button. This button is designed for use in various industrial and commercial applications where a quick and reliable means of stopping machinery or processes is required. The prominent red mushroom shape makes it easily identifiable and accessible in emergency situations.

Applications

  • Emergency stop control in industrial machinery
  • Safety shutdown in conveyor systems
  • Activating safety circuits in automated equipment
  • Use in control panels for quick shutdown capabilities
  • Applications where immediate halting of operations is critical

Features

  • Mushroom Head: Large, easily accessible mushroom head for quick activation in emergency situations.
  • Red Color: Bright red color for high visibility and easy identification.
  • Push-to-Lock, Twist-to-Release: Locking mechanism prevents accidental restarting and requires a deliberate twist to release.
  • Robust Construction: Designed for durability and reliable operation in industrial environments.
  • Contact Configuration: Typically includes normally closed (NC) contacts for immediate circuit interruption.
  • Easy Installation: Designed for easy mounting in standard 22mm diameter holes.

Benefits

  • Enhanced Safety: Provides a reliable means of stopping machinery quickly in emergency situations, enhancing safety for operators and equipment.
  • Easy to Use: Large mushroom head and clear labeling make it easy to use, even in stressful situations.
  • Prevents Accidental Restarting: Locking mechanism prevents accidental restarting after activation, ensuring safety.
  • Durable: Robust construction ensures long-lasting performance in demanding industrial environments.
  • Simple Installation: Easy mounting and wiring simplify installation and reduce installation costs.
  • Compliance: Meets relevant safety standards and regulations, ensuring compliance and safety.

Additional Details

The 3SB3000-5RD51 is designed to comply with international safety standards and is suitable for use in a wide range of industrial applications. The push button is made from high-quality materials for long-lasting performance and is designed to withstand harsh environmental conditions. The twist-to-release mechanism ensures that the button is not accidentally reset, providing an added layer of safety.

You May Also Be Interested in

Omron
SBL13(B)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess