EN
  • EN
  • DE

SMD3225-24.576-20-30-30-A

Part No SMD3225-24.576-20-30-30-A
Manufacturer Shoulder Electronics Limited.
Catalog OEM Parts ( S )
Description Crystal, 24.576 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094417-SMD3225-24.576-20-30-30-A
Categories OEM Parts( S )
Manufacturer Shoulder Electronics Limited.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMD3225-24.576-20-30-30-A CAD Model

Description

The SMD3225-24.576-20-30-30-A is a surface mount crystal oscillator manufactured by Shoulder Electronics Limited. It's a critical component for timing and frequency control in a variety of electronic devices. This oscillator offers stable and precise frequency output, making it suitable for applications that demand accurate clock signals.

Applications

  • Communication Equipment: Used in devices such as routers, switches, and network interface cards to provide precise timing signals.
  • Microcontrollers and Microprocessors: Provides the clock signal necessary for the operation of microcontrollers and microprocessors in embedded systems.
  • Consumer Electronics: Found in devices like set-top boxes, digital cameras, and audio equipment for accurate timing and signal processing.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Test and Measurement Equipment: Employed in oscilloscopes, signal generators, and frequency counters for accurate time base generation.

Features

  • Surface Mount Device (SMD): Designed for automated assembly using surface mount technology.
  • Frequency: 24.576 MHz, a common frequency used in various communication and digital systems.
  • Compact Size: 3.2mm x 2.5mm footprint, allowing for use in space-constrained applications.
  • Frequency Stability: Offers a frequency stability of ±20 ppm (parts per million), ensuring consistent performance over a range of operating temperatures.
  • Operating Temperature Range: Specified to operate within a temperature range of -30°C to +30°C.
  • Low Aging: Exhibits minimal frequency drift over time, maintaining accuracy and reliability.

Benefits

  • Precise Timing: Provides a stable and accurate clock signal for reliable system operation.
  • Easy Integration: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Space Saving: Compact size allows for use in miniaturized electronic devices.
  • Reliable Performance: Stable frequency output ensures consistent performance in demanding applications.
  • Long-Term Stability: Low aging characteristics ensure long-term accuracy and minimal frequency drift.

The SMD3225-24.576-20-30-30-A crystal oscillator is a reliable and accurate timing component suitable for a wide range of electronic applications. Its small size, surface mount design, and stable frequency output make it a popular choice for engineers designing embedded systems and other electronic devices. The specified operating temperature and frequency stability make it suitable for applications where environmental conditions are controlled.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess