The UK15N-4063 is a rectifier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. Rectifier diodes are semiconductor devices designed to convert alternating current (AC) to direct current (DC). This particular diode is likely used in a variety of power supply and voltage regulation circuits.
Applications:
- Power supplies for electronic devices
- Adapters for consumer electronics
- Battery charging circuits
- Voltage regulation in automotive applications
- Inverters
- Renewable energy systems (solar, wind)
Features:
- High Surge Current Capability: Designed to withstand high current surges, protecting the circuit from damage during start-up or transient events.
- Low Forward Voltage Drop: Minimizes power loss during conduction, resulting in higher efficiency.
- Fast Recovery Time: Enables efficient switching performance, crucial in high-frequency applications.
- High Reliability: Shindengen is known for manufacturing high-quality and reliable electronic components.
- Compact Size: Allows for integration into space-constrained applications.
Benefits:
- Improved System Efficiency: The low forward voltage drop contributes to higher overall system efficiency, reducing energy consumption and heat generation.
- Enhanced Circuit Protection: The high surge current capability provides robust protection against overcurrent conditions, preventing component failures.
- Increased System Reliability: The diode's high reliability ensures long-term performance and minimizes downtime.
- Smaller Footprint: The compact size enables designers to create smaller and more compact electronic devices.
- Stable Performance: Delivers consistent and reliable performance under various operating conditions.
Additional Details:
While specific technical specifications like peak reverse voltage (VRRM), forward current (IF), and operating temperature range would require accessing the Shindengen datasheet for the UK15N-4063, rectifier diodes generally operate within a specific range of these parameters. The "UK15N" likely indicates the series of the diode, and the "4063" suggests particular specifications. Designers must consult the datasheet to ensure the diode meets the requirements of their application. This diode is commonly found in through-hole packages which provides easy mounting on PCBs.
Proper heat sinking might be necessary depending on the application to ensure the diode operates within its safe temperature limits. Shindengen is a reputable manufacturer, so it would be expected that this diode provides stable performance for the designated application if the design is compliant with the specifications. Furthermore, the UK15N-4063 is likely compliant with RoHS standards, meaning it does not contain hazardous substances that are restricted by environmental regulations.