EN
  • EN
  • DE

U6KBA80R

Part No U6KBA80R
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (U - Z)
Description GENERAL PURPOSE RECTIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 384895-U6KBA80R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U6KBA80R CAD Model

Description

The U6KBA80R is a rectifier diode manufactured by Shindengen. It's commonly used in various power supply and rectification circuits to convert AC voltage to DC voltage.

Applications:

  • Power supplies (AC to DC conversion)
  • Freewheeling diodes in inductive circuits
  • Reverse polarity protection
  • Motor control circuits
  • Battery charging circuits

Features:

  • High surge current capability: Withstands large transient currents without damage.
  • Low forward voltage drop: Minimizes power loss and heat generation.
  • High reliability: Designed for robust performance in demanding environments.
  • Fast recovery time: Enables efficient operation in high-frequency circuits.
  • Compact package: Allows for space-saving designs.

Benefits:

  • Efficient power conversion: Low forward voltage drop ensures minimal energy loss.
  • Protection against voltage spikes: High surge current capability prevents failure in harsh conditions.
  • Stable performance: High reliability ensures consistent operation over a long lifespan.
  • Suitable for high-frequency applications: Fast recovery time allows for use in switching power supplies.
  • Easy to integrate: Compact package simplifies board layout and assembly.

Specific technical specifications for the U6KBA80R include a maximum repetitive peak reverse voltage (VRRM) and a maximum average forward rectified current (IF(AV)). The forward voltage (VF) and reverse recovery time (trr) are also important parameters to consider for circuit design. It is typically available in a through-hole package, but exact packaging should be confirmed with the datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess