EN
  • EN
  • DE

TH3L20

Part No TH3L20
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 365299-TH3L20
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TH3L20 CAD Model

Description

The Shindengen TH3L20 is a rectifier diode designed for use in various power electronics applications. It offers a balance of performance and reliability, making it suitable for systems that require efficient AC to DC conversion.

Applications:

  • Power Supplies: Employed in switching power supplies and linear power supplies to rectify AC voltage.
  • Inverters: Used in inverter circuits to convert DC voltage to AC voltage.
  • Motor Control: Integrated into motor control systems for rectifying power to drive motors.
  • Welding Equipment: Rectifies AC voltage in welding power supplies.
  • Battery Chargers: Used for AC to DC conversion in battery charging circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss, improving efficiency.
  • High Surge Current Capability: Withstands transient current spikes, enhancing reliability.
  • Fast Recovery Time: Suitable for high-frequency applications.
  • High Reliability: Designed for stable performance over a long lifespan.
  • Compact Design: Easy to integrate into different circuit layouts.

Benefits:

  • Improved Efficiency: Low forward voltage drop leads to reduced power consumption.
  • Enhanced System Reliability: High surge current capability ensures stable operation during transient events.
  • Reduced Heat Generation: Efficient performance minimizes heat, leading to better thermal management.
  • Extended Component Lifespan: High reliability ensures long-term performance, extending the overall lifespan of the system.
  • Simplified Circuit Design: Compact design facilitates easier integration and reduces overall system size.

Additional Details:

The TH3L20 typically comes in a through-hole package for easy PCB mounting. Refer to the datasheet for specific voltage and current ratings and operating conditions. This diode meets industry standards for performance and reliability, ensuring consistent operation in a variety of applications.

You May Also Be Interested in

IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess