The ST04-20F1 is a silicon rectifier diode manufactured by Shindengen. This diode is designed for general-purpose rectification in various electronic circuits and power applications.
Applications
- Power Supplies
- Battery Chargers
- Inverters
- Free-Wheeling Diode Applications
- General Rectification
Features
- High Surge Current Capability: Withstands high surge currents without damage.
- Low Forward Voltage Drop: Reduces power loss and improves efficiency.
- High Reliability: Designed for robust and stable performance.
- Compact Size: Facilitates easy integration into various circuits.
- Glass Passivated Junction
Benefits
- Enhanced Efficiency: The low forward voltage drop minimizes power dissipation.
- Robust Protection: High surge current capability ensures protection against transient events.
- Stable Performance: Designed for reliable operation in diverse environments.
- Easy Integration: Small size allows for convenient placement on circuit boards.
- Cost-Effective: Offers a good balance of performance and cost.
Additional Details
The ST04-20F1 is available in a standard package suitable for through-hole mounting. This rectifier diode is typically used in applications where a moderate amount of current needs to be rectified. The device is characterized by its fast recovery time and is ideal for applications where high-speed switching is necessary. It is RoHS compliant.