EN
  • EN
  • DE

ST02-18G1

Part No ST02-18G1
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Power zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 342681-ST02-18G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST02-18G1 CAD Model

Description

The Shindengen ST02-18G1 is a rectifier diode designed for various power supply and electronic applications. It is part of Shindengen's extensive line of high-quality diodes, known for their reliability and performance.

Applications

  • Power Supplies: Used in AC-DC power supplies for rectification.
  • Inverters: Employed in inverter circuits for converting DC to AC power.
  • Motor Control: Found in motor control circuits for providing a rectified DC voltage.
  • Lighting Systems: Incorporated in lighting systems for converting AC to DC for LED drivers.
  • General Rectification: Suitable for general-purpose rectification in various electronic circuits.

Features

  • High Surge Current Capability: The diode is designed to withstand high surge currents, enhancing its robustness in demanding applications.
  • Low Forward Voltage Drop: It offers a low forward voltage drop, which contributes to higher efficiency and reduced power dissipation.
  • High Reliability: Manufactured by Shindengen, a reputable manufacturer known for producing high-quality and reliable electronic components.
  • Compact Size: Designed with a compact form factor, making it suitable for applications where space is limited.
  • Fast Recovery Time: Provides fast recovery time, suitable for high-frequency applications.

Benefits

  • Improved Efficiency: The low forward voltage drop minimizes power loss, resulting in improved energy efficiency in power supply designs.
  • Enhanced Reliability: The high surge current capability ensures reliable operation, even under transient conditions and voltage spikes.
  • Compact Design: Its small size allows for integration into compact electronic devices, optimizing space utilization.
  • Stable Performance: Offers stable and consistent performance across a wide range of operating conditions, enhancing the overall system stability.
  • Cost-Effective Solution: Provides a cost-effective solution for rectification needs without compromising on performance and reliability.

Additional Details

The ST02-18G1 is typically available in a through-hole package, which simplifies mounting and soldering. The specific electrical characteristics, such as maximum forward current, reverse voltage, and operating temperature range, should be verified from the manufacturer's datasheet to ensure compatibility with the intended application. It's designed to meet industry standards for safety and performance, making it a suitable choice for various commercial and industrial applications. This diode helps in converting AC voltage to DC voltage efficiently, preventing reverse current flow and protecting the circuit components.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2573 $57.8925
550+ $0.2113 $116.2150
850+ $0.2046 $173.9100
1,170+ $0.1980 $231.6600
1,510+ $0.1914 $289.0140
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess