EN
  • EN
  • DE

SF8L60

Part No SF8L60
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Super Fast Recovery Rectifiers(600V 8A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 318834-SF8L60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF8L60 CAD Model

Description

The SF8L60 is a fast recovery diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for applications requiring efficient rectification and high-speed switching, commonly found in power supplies, inverters, and various electronic circuits.

Applications

  • Switching Power Supplies
  • Inverters
  • Freewheeling diode applications
  • DC-DC Converters
  • Power Factor Correction (PFC) circuits

Features

  • Fast Recovery Time
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • High Reliability
  • Insulated Package available (depending on variant)

Benefits

  • High Efficiency: The low forward voltage drop minimizes power dissipation, contributing to overall system efficiency.
  • Fast Switching: The fast recovery time reduces switching losses and enables higher frequency operation.
  • Robustness: High surge current capability provides enhanced reliability under transient conditions.
  • Thermal Performance: Efficient heat dissipation due to optimized design.
  • Design Flexibility: Available in various package options to suit different mounting requirements.

Additional Details

The SF8L60 is characterized by its low reverse recovery charge and soft recovery characteristics, which reduce EMI (Electromagnetic Interference) and improve overall system performance. It is commonly used in applications where high efficiency and low noise are critical.

Typical Specifications:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 600V
  • Maximum Average Forward Rectified Current (IF(AV)): 8A
  • Maximum Forward Voltage Drop (VF): Varies depending on current and temperature
  • Reverse Recovery Time (trr): Typically less than 50ns

When selecting the SF8L60, consider the specific voltage, current, and switching frequency requirements of your application. Careful thermal management is also crucial to ensure reliable long-term performance.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess