EN
  • EN
  • DE

S60SC6M-7000

Part No S60SC6M-7000
Manufacturer Shindengen
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836412-S60SC6M-7000
Ultra Librarian 3D Model Ultra Librarian S60SC6M-7000 CAD Model

Description

The S60SC6M-7000 is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. These diodes are designed for high-efficiency rectification and fast switching speeds in various power supply and circuit applications.

Applications

  • Switching Power Supplies: Used in the rectification stage to convert AC voltage to DC voltage with high efficiency.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes when switched off.
  • DC-DC Converters: Essential for converting one DC voltage level to another, maintaining high efficiency.
  • Polarity Protection: Prevents damage from reversed polarity connections.
  • Solar Power Systems: Used in solar panel systems for efficient energy conversion and protection.

Features

  • High Surge Capability: Designed to withstand high surge currents, improving reliability.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation, leading to more compact and efficient designs.
  • High Junction Temperature: Can operate at high junction temperatures, increasing thermal performance.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Improved Efficiency: The low forward voltage drop reduces power loss, leading to higher efficiency in power conversion.
  • Enhanced Reliability: High surge capability ensures robust performance under transient conditions.
  • Compact Design: Fast switching speeds allow for smaller and lighter components in power supply designs.
  • Thermal Performance: Operates reliably at high temperatures, making it suitable for demanding applications.
  • Environmental Compliance: RoHS compliance ensures that the diode is environmentally friendly and complies with global regulations.

Specifications

The S60SC6M-7000 typically features a maximum repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward current (IF(AV)) of 6A. It boasts a low forward voltage drop (VF) typically around 0.7V. The diode's fast reverse recovery time minimizes switching losses. It's packaged in a surface-mount configuration for automated assembly.

The robust design and efficient characteristics make the S60SC6M-7000 an optimal choice for a wide range of applications demanding efficient and reliable power conversion. Its ability to handle high surge currents and operate at high temperatures further contributes to its versatility and suitability for demanding environments.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess